Integrated Device Technology Memory - SRAM - IDT70V3569S6BFG IDT70V3569S6BFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040586-IDT70V3569S6B FG Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 576Kb (16K x 36) Access Time: 6ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-CABGA (15x15) Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040586-IDT70V3569S6B FG Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 576Kb (16K x 36) Access Time: 6ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-CABGA (15x15) Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT70V3569S6BFG - 040586-IDT70V3569S6BFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT70V3569S6BFG
040586-IDT70V3569S6BFG
Memory - SRAM - IDT70V3569S6BFG 040586-IDT70V3569S6BFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040586-IDT70V3569S6B FG Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 576Kb (16K x 36) Access Time: 6ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-CABGA (15x15) Supply Voltage - Operating: 3.15 V to 3.45 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040586-IDT70V3569S6BFG
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 576Kb (16K x 36)
Access Time: 6ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-CABGA (15x15)
Supply Voltage - Operating: 3.15 V to 3.45 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT70V3569S6BFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT70V3569S6BFG
Memory IC and Storage Component 774-IDT70V3569S6BFG
IC SRAM 576KBIT 6NS 208CABGA Product overview: IDT70V3569S6BFG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V3569S6BFG can be used for catalog matching and distributor lookup.

IC SRAM 576KBIT 6NS 208CABGA Product overview: IDT70V3569S6BFG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V3569S6BFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 040586-IDT70V3569S6BFG 774-IDT70V3569S6BFG
Product Name Memory - SRAM - IDT70V3569S6BFG Memory IC and Storage Component
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details