Integrated Device Technology Memory - SRAM - IDT70P3307S233RM IDT70P3307S233RM

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776525-IDT70P3307S23 3RM Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 576-BBGA, FCBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 7.2ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 233MHz Memory Interface: Parallel Manufacturer Package: 576-FCBGA (25x25) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776525-IDT70P3307S23 3RM Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 576-BBGA, FCBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 7.2ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 233MHz Memory Interface: Parallel Manufacturer Package: 576-FCBGA (25x25) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT70P3307S233RM - 776525-IDT70P3307S233RM - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT70P3307S233RM
776525-IDT70P3307S233RM
Memory - SRAM - IDT70P3307S233RM 776525-IDT70P3307S233RM
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776525-IDT70P3307S23 3RM Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 576-BBGA, FCBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 7.2ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 233MHz Memory Interface: Parallel Manufacturer Package: 576-FCBGA (25x25) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776525-IDT70P3307S233RM
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 576-BBGA, FCBGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 7.2ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 233MHz
Memory Interface: Parallel
Manufacturer Package: 576-FCBGA (25x25)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
233MHZ Memory IC and Storage Component - 774-IDT70P3307S233RM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
233MHZ Memory IC and Storage Component
774-IDT70P3307S233RM
233MHZ Memory IC and Storage Component 774-IDT70P3307S233RM
IC SRAM 18MBIT 233MHZ 576FCBGA Product overview: IDT70P3307S233RM from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 233MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70P3307S233RM can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT 233MHZ 576FCBGA Product overview: IDT70P3307S233RM from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 233MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70P3307S233RM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 776525-IDT70P3307S233RM 774-IDT70P3307S233RM
Product Name Memory - SRAM - IDT70P3307S233RM 233MHZ Memory IC and Storage Component
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - CG7780AAT - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Package Type BGA; VFBGA48
View Details
Memory - 7164S25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details