Integrated Device Technology Memory - SRAM - IDT70P249L65BYGI8 IDT70P249L65BYGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040585-IDT70P249L65B YGI8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-CABGA (6x6) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040585-IDT70P249L65B YGI8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-CABGA (6x6) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT70P249L65BYGI8 - 040585-IDT70P249L65BYGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT70P249L65BYGI8
040585-IDT70P249L65BYGI8
Memory - SRAM - IDT70P249L65BYGI8 040585-IDT70P249L65BYGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040585-IDT70P249L65B YGI8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-CABGA (6x6) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040585-IDT70P249L65BYGI8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 65ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-CABGA (6x6)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT70P249L65BYGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT70P249L65BYGI8
Memory IC and Storage Component 774-IDT70P249L65BYGI8
IC SRAM 64KBIT 65NS 100FBGA Product overview: IDT70P249L65BYGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70P249L65BYGI 8 can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT 65NS 100FBGA Product overview: IDT70P249L65BYGI8 from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70P249L65BYGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 040585-IDT70P249L65BYGI8 774-IDT70P249L65BYGI8
Product Name Memory - SRAM - IDT70P249L65BYGI8 Memory IC and Storage Component
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - CY14V104NA-BA25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers