Integrated Device Technology Memory IC and Storage Component IDT70825L35PF

Description
IC SARAM 128KBIT 35NS 80TQFP Product overview: IDT70825L35PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70825L35PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SARAM 128KBIT 35NS 80TQFP Product overview: IDT70825L35PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70825L35PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IDT70825L35PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT70825L35PF
Memory IC and Storage Component 774-IDT70825L35PF
IC SARAM 128KBIT 35NS 80TQFP Product overview: IDT70825L35PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70825L35PF can be used for catalog matching and distributor lookup.

IC SARAM 128KBIT 35NS 80TQFP Product overview: IDT70825L35PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70825L35PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - IDT70825L35PF - 144539-IDT70825L35PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT70825L35PF
144539-IDT70825L35PF
Memory - RAM - IDT70825L35PF 144539-IDT70825L35PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 144539-IDT70825L35PF Packaging: Tray Mounting: SMD (SMT) Technology: SARAM Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-TQFP (14x14) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: RAM Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 144539-IDT70825L35PF
Packaging: Tray
Mounting: SMD (SMT)
Technology: SARAM
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 35ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-TQFP (14x14)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: RAM
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT70825L35PF 144539-IDT70825L35PF
Product Name Memory IC and Storage Component Memory - RAM - IDT70825L35PF
Memory Category Volatile Volatile
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details