Integrated Device Technology Memory - RAM - IDT70825L25PF IDT70825L25PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184172-IDT70825L25P F Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 80-LQFP Mounting: SMD Technology: SARAM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: 70825L Categories: Integrated Circuits (ICs) Memory Format: RAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): 70825L25G; 70825L25PF8; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184172-IDT70825L25P F Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 80-LQFP Mounting: SMD Technology: SARAM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: 70825L Categories: Integrated Circuits (ICs) Memory Format: RAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): 70825L25G; 70825L25PF8; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT70825L25PF - 1184172-IDT70825L25PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT70825L25PF
1184172-IDT70825L25PF
Memory - RAM - IDT70825L25PF 1184172-IDT70825L25PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184172-IDT70825L25P F Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 80-LQFP Mounting: SMD Technology: SARAM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: 70825L Categories: Integrated Circuits (ICs) Memory Format: RAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): 70825L25G; 70825L25PF8; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184172-IDT70825L25PF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 80-LQFP
Mounting: SMD
Technology: SARAM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 25ns
Part Status: Obsolete(EOL)
Family Name: 70825L
Categories: Integrated Circuits (ICs)
Memory Format: RAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 80-TQFP (14x14)
Alternative Parts (Cross-Reference): 70825L25G; 70825L25PF8;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT70825L25PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT70825L25PF
Memory IC and Storage Component 774-IDT70825L25PF
HIGH-SPEED 8K x 16 SEQUENTIAL ACCESS RANDOM ACCESS MEMORY (SARAM™) Product overview: IDT70825L25PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70825L25PF can be used for catalog matching and distributor lookup.

HIGH-SPEED 8K x 16 SEQUENTIAL ACCESS RANDOM ACCESS MEMORY (SARAM™) Product overview: IDT70825L25PF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70825L25PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
8K X 16 STANDARD SRAM, 25 ns, PQFP80 - IDT70825L25PF - Karl Kruse GmbH & Co. KG
Kaarst, Germany
8K X 16 STANDARD SRAM, 25 ns, PQFP80
IDT70825L25PF
8K X 16 STANDARD SRAM, 25 ns, PQFP80 IDT70825L25PF
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1184172-IDT70825L25PF 774-IDT70825L25PF IDT70825L25PF
Product Name Memory - RAM - IDT70825L25PF Memory IC and Storage Component 8K X 16 STANDARD SRAM, 25 ns, PQFP80
Memory Category Volatile Volatile SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details