Integrated Device Technology Memory IC and Storage Component IDT7052S35PQF

Description
IC SRAM 16KBIT 35NS 132QFP Product overview: IDT7052S35PQF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7052S35PQF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 16KBIT 35NS 132QFP Product overview: IDT7052S35PQF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7052S35PQF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IDT7052S35PQF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT7052S35PQF
Memory IC and Storage Component 774-IDT7052S35PQF
IC SRAM 16KBIT 35NS 132QFP Product overview: IDT7052S35PQF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7052S35PQF can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT 35NS 132QFP Product overview: IDT7052S35PQF from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7052S35PQF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IDT7052S35PQF - 068656-IDT7052S35PQF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT7052S35PQF
068656-IDT7052S35PQF
Memory - SRAM - IDT7052S35PQF 068656-IDT7052S35PQF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068656-IDT7052S35PQF Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Quad Port, Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-PQFP (24.13x24.13) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068656-IDT7052S35PQF
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Quad Port, Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 35ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-PQFP (24.13x24.13)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT7052S35PQF 068656-IDT7052S35PQF
Product Name Memory IC and Storage Component Memory - SRAM - IDT7052S35PQF
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E256Q1A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0418A4ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4000 kbits
View Details