Integrated Device Technology Memory - RAM - IDT6116SA45SO IDT6116SA45SO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184047-IDT6116SA45S O Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: 6116SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 24-SOIC Introduction Date: March 01, 1996 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184047-IDT6116SA45S O Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: 6116SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 24-SOIC Introduction Date: March 01, 1996 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT6116SA45SO - 1184047-IDT6116SA45SO - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT6116SA45SO
1184047-IDT6116SA45SO
Memory - RAM - IDT6116SA45SO 1184047-IDT6116SA45SO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184047-IDT6116SA45S O Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Part Status: Obsolete(EOL) Family Name: 6116SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 24-SOIC Introduction Date: March 01, 1996 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184047-IDT6116SA45SO
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 45ns
Part Status: Obsolete(EOL)
Family Name: 6116SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 24-SOIC
Introduction Date: March 01, 1996
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184047-IDT6116SA45SO
Product Name Memory - RAM - IDT6116SA45SO
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - CY14E256L-SZ35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details