Integrated Device Technology Memory IC and Storage Component IDT6116SA45DB

Description
IC SRAM 16KBIT 45NS 24CDIP Product overview: IDT6116SA45DB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT6116SA45DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 16KBIT 45NS 24CDIP Product overview: IDT6116SA45DB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT6116SA45DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IDT6116SA45DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT6116SA45DB
Memory IC and Storage Component 774-IDT6116SA45DB
IC SRAM 16KBIT 45NS 24CDIP Product overview: IDT6116SA45DB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT6116SA45DB can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT 45NS 24CDIP Product overview: IDT6116SA45DB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT6116SA45DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IDT6116SA45DB - 040584-IDT6116SA45DB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT6116SA45DB
040584-IDT6116SA45DB
Memory - SRAM - IDT6116SA45DB 040584-IDT6116SA45DB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040584-IDT6116SA45DB Packaging: Tray Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 24-CDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040584-IDT6116SA45DB
Packaging: Tray
Mounting: Through Hole
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 24-CDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT6116SA45DB 040584-IDT6116SA45DB
Product Name Memory IC and Storage Component Memory - SRAM - IDT6116SA45DB
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
3.3V Memory IC and Storage Component - 774-CY62127BVLL-70ZI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 6116LA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details