Integrated Device Technology Memory - RAM - IDT6116SA25TP IDT6116SA25TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184041-IDT6116SA25T P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: 6116SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): CY7C128A-25PC; CY7C128A-35PC; AM9128-15PC; Introduction Date: March 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184041-IDT6116SA25T P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: 6116SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): CY7C128A-25PC; CY7C128A-35PC; AM9128-15PC; Introduction Date: March 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT6116SA25TP - 1184041-IDT6116SA25TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT6116SA25TP
1184041-IDT6116SA25TP
Memory - RAM - IDT6116SA25TP 1184041-IDT6116SA25TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184041-IDT6116SA25T P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-DIP (0.300", 7.62mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: 6116SA Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.idt.com RoHS State: Request Verification Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): CY7C128A-25PC; CY7C128A-35PC; AM9128-15PC; Introduction Date: March 01, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184041-IDT6116SA25TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 25ns
Part Status: Obsolete(EOL)
Family Name: 6116SA
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): CY7C128A-25PC; CY7C128A-35PC; AM9128-15PC;
Introduction Date: March 01, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184041-IDT6116SA25TP
Product Name Memory - RAM - IDT6116SA25TP
Memory Category Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - CY62127DV30LL-55ZXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
3 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details