Integrated Device Technology Memory - SRAM - IDT6116SA20TP IDT6116SA20TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184038-IDT6116SA20T P Packaging: Tube Mounting Style: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: IDT6116 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184038-IDT6116SA20T P Packaging: Tube Mounting Style: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: IDT6116 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT6116SA20TP - 1184038-IDT6116SA20TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT6116SA20TP
1184038-IDT6116SA20TP
Memory - SRAM - IDT6116SA20TP 1184038-IDT6116SA20TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184038-IDT6116SA20T P Packaging: Tube Mounting Style: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: IDT6116 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184038-IDT6116SA20TP
Packaging: Tube
Mounting Style: Through Hole
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: IDT6116
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184038-IDT6116SA20TP
Product Name Memory - SRAM - IDT6116SA20TP
Memory Category Volatile; SRAM Chip
Access Time 20 ns
Cycle Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3556S166PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-CY14ME064J2-SXQTTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers