Integrated Device Technology Memory - SRAM - IDT6116SA20SOI IDT6116SA20SOI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184037-IDT6116SA20S OI Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: IDT6116 Manufacturer Pack Quantity: 310 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184037-IDT6116SA20S OI Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: IDT6116 Manufacturer Pack Quantity: 310 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT6116SA20SOI - 1184037-IDT6116SA20SOI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT6116SA20SOI
1184037-IDT6116SA20SOI
Memory - SRAM - IDT6116SA20SOI 1184037-IDT6116SA20SOI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184037-IDT6116SA20S OI Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.idt.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: IDT6116 Manufacturer Pack Quantity: 310 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184037-IDT6116SA20SOI
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.idt.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: IDT6116
Manufacturer Pack Quantity: 310
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184037-IDT6116SA20SOI
Product Name Memory - SRAM - IDT6116SA20SOI
Memory Category Volatile; SRAM Chip
Access Time 20 ns
Cycle Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3558S133BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details