Integrated Device Technology 8-bit 8 BIT Memory IC and Storage Component IDT6116LA25TDB

Description
CMOS STATIC RAM 16K (2K x 8 BIT) Product overview: IDT6116LA25TDB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 8 BIT, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT6116LA25TDB can be used for catalog matching and distributor lookup.
Request a Quote
Description
CMOS STATIC RAM 16K (2K x 8 BIT) Product overview: IDT6116LA25TDB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 8 BIT, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT6116LA25TDB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8 BIT Memory IC and Storage Component - 2020-IDT6116LA25TDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8 BIT Memory IC and Storage Component
2020-IDT6116LA25TDB
8-bit 8 BIT Memory IC and Storage Component 2020-IDT6116LA25TDB
CMOS STATIC RAM 16K (2K x 8 BIT) Product overview: IDT6116LA25TDB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 8 BIT, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT6116LA25TDB can be used for catalog matching and distributor lookup.

CMOS STATIC RAM 16K (2K x 8 BIT) Product overview: IDT6116LA25TDB from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 8 BIT, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT6116LA25TDB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - IDT6116LA25TDB - 1184026-IDT6116LA25TDB - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT6116LA25TDB
1184026-IDT6116LA25TDB
Memory - IDT6116LA25TDB 1184026-IDT6116LA25TDB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184026-IDT6116LA25T DB Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184026-IDT6116LA25TDB
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-IDT6116LA25TDB 1184026-IDT6116LA25TDB
Product Name 8-bit 8 BIT Memory IC and Storage Component Memory - IDT6116LA25TDB
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details