Integrated Device Technology Memory - SRAM - IDT6116LA20TP IDT6116LA20TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142031-IDT6116LA20TP Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142031-IDT6116LA20TP Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT6116LA20TP - 142031-IDT6116LA20TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT6116LA20TP
142031-IDT6116LA20TP
Memory - SRAM - IDT6116LA20TP 142031-IDT6116LA20TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142031-IDT6116LA20TP Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kb (2K x 8) Access Time: 20ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 142031-IDT6116LA20TP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 20ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT6116LA20TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT6116LA20TP
Memory IC and Storage Component 774-IDT6116LA20TP
IC SRAM 16KBIT 20NS 24DIP Product overview: IDT6116LA20TP from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT6116LA20TP can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT 20NS 24DIP Product overview: IDT6116LA20TP from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT6116LA20TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 142031-IDT6116LA20TP 774-IDT6116LA20TP
Product Name Memory - SRAM - IDT6116LA20TP Memory IC and Storage Component
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

 - CS7978AA - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Package Type SOP; TSOP; TSOP I48
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details