Integrated Device Technology Memory - idt6116LA150DB idt6116LA150DB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184025-idt6116LA150 DB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184025-idt6116LA150 DB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - idt6116LA150DB - 1184025-idt6116LA150DB - Win Source Electronics
Laguna Hills, CA, United States
Memory - idt6116LA150DB
1184025-idt6116LA150DB
Memory - idt6116LA150DB 1184025-idt6116LA150DB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184025-idt6116LA150 DB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184025-idt6116LA150DB
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184025-idt6116LA150DB
Product Name Memory - idt6116LA150DB
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 256089-001 04 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details