Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - IDT5T940-30NLGI8 IDT5T940-30NLGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068648-IDT5T940-30NL GI8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, LVTTL Output: LVPECL Main Purpose: Ethernet, SONET/SDH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VFQFPN (6x6) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 666.52MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068648-IDT5T940-30NL GI8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, LVTTL Output: LVPECL Main Purpose: Ethernet, SONET/SDH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VFQFPN (6x6) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 666.52MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - IDT5T940-30NLGI8 - 068648-IDT5T940-30NLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - IDT5T940-30NLGI8
068648-IDT5T940-30NLGI8
Clock/Timing - Clock/Timing - Application Specific - IDT5T940-30NLGI8 068648-IDT5T940-30NLGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068648-IDT5T940-30NL GI8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, LVTTL Output: LVPECL Main Purpose: Ethernet, SONET/SDH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VFQFPN (6x6) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 666.52MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068648-IDT5T940-30NLGI8
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, LVPECL, LVTTL
Output: LVPECL
Main Purpose: Ethernet, SONET/SDH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VFQFPN (6x6)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 666.52MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 763-IDT5T940-30NLGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-IDT5T940-30NLGI8
Clock and Timing IC 763-IDT5T940-30NLGI8
IC CLK GENERATOR PREC 28-VFQFPN Product overview: IDT5T940-30NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDT5T940-30NLGI8 can be used for catalog matching and distributor lookup.

IC CLK GENERATOR PREC 28-VFQFPN Product overview: IDT5T940-30NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDT5T940-30NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068648-IDT5T940-30NLGI8 763-IDT5T940-30NLGI8
Product Name Clock/Timing - Clock/Timing - Application Specific - IDT5T940-30NLGI8 Clock and Timing IC
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 28-VFQFPN (6x6) Reel - TR
Unlock Full Specs
to access all available technical data