Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068647-IDT5T929-30NL
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, LVPECL, LVTTL
Output: LVPECL
Main Purpose: Ethernet, SONET/SDH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VFQFPN (6x6)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 666.52MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC CLOCK GENERATOR PREC 28VFQFPN Product overview: IDT5T929-30NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-IDT5T929-30NLGI8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 068647-IDT5T929-30NLGI8 | 763-IDT5T929-30NLGI8 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - IDT5T929-30NLGI8 | Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL |
| Package Type | Surface Mount; 28-VFQFPN (6x6) | Reel - TR |