Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9050PGI IDT5T9050PGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184004-IDT5T9050PGI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Input: LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: IDT5T9050 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184004-IDT5T9050PGI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Input: LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: IDT5T9050 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9050PGI - 1184004-IDT5T9050PGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9050PGI
1184004-IDT5T9050PGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9050PGI 1184004-IDT5T9050PGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184004-IDT5T9050PGI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Input: LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: IDT5T9050 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184004-IDT5T9050PGI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 200MHz
Input: LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: IDT5T9050
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1184004-IDT5T9050PGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9050PGI
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDC341 1-to-8 clock driver with tight AC specification - CDC341DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXI-1T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers