Integrated Device Technology Electronic Surplus - IDT54FCT245DB IDT54FCT245DB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183976-IDT54FCT245D B Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183976-IDT54FCT245D B Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT54FCT245DB - 1183976-IDT54FCT245DB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT54FCT245DB
1183976-IDT54FCT245DB
Electronic Surplus - IDT54FCT245DB 1183976-IDT54FCT245DB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183976-IDT54FCT245D B Manufacturer Homepage: www.idt.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183976-IDT54FCT245DB
Manufacturer Homepage: www.idt.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1183976-IDT54FCT245DB
Product Name Electronic Surplus - IDT54FCT245DB
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details