Integrated Device Technology Electronic Surplus - IDT54FCT2245ATLB IDT54FCT2245ATLB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183967-IDT54FCT2245 ATLB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183967-IDT54FCT2245 ATLB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT54FCT2245ATLB - 1183967-IDT54FCT2245ATLB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT54FCT2245ATLB
1183967-IDT54FCT2245ATLB
Electronic Surplus - IDT54FCT2245ATLB 1183967-IDT54FCT2245ATLB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183967-IDT54FCT2245 ATLB Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183967-IDT54FCT2245ATLB
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1183967-IDT54FCT2245ATLB
Product Name Electronic Surplus - IDT54FCT2245ATLB
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details