Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805SOG8 IDT49FCT805SOG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205082-IDT49FCT805SO G8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205082-IDT49FCT805SO G8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805SOG8
205082-IDT49FCT805SOG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805SOG8 205082-IDT49FCT805SOG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205082-IDT49FCT805SO G8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205082-IDT49FCT805SOG8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 205082-IDT49FCT805SOG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805SOG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY2SSTV857ZXI-32 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22393ZXI-510-ND - DigiKey
Specs
Device Type Clock Generator
Features / Standards Lead-Free
View Details
2 suppliers