Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASOI IDT49FCT805ASOI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 731329-IDT49FCT805AS OI Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 731329-IDT49FCT805AS OI Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASOI - 731329-IDT49FCT805ASOI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASOI
731329-IDT49FCT805ASOI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASOI 731329-IDT49FCT805ASOI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 731329-IDT49FCT805AS OI Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 731329-IDT49FCT805ASOI
Series: 49FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Part Status: Obsolete(EOL)
Family Name: 49FCT805
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS;
Introduction Date: January 07, 1997
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 731329-IDT49FCT805ASOI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASOI
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SXC-3-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers