Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASO8 IDT49FCT805ASO8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723933-IDT49FCT805AS O8 Series: 49FCT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723933-IDT49FCT805AS O8 Series: 49FCT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASO8 - 723933-IDT49FCT805ASO8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASO8
723933-IDT49FCT805ASO8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASO8 723933-IDT49FCT805ASO8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723933-IDT49FCT805AS O8 Series: 49FCT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 723933-IDT49FCT805ASO8
Series: 49FCT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Part Status: Obsolete(EOL)
Family Name: 49FCT805
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS;
Introduction Date: January 07, 1997
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 723933-IDT49FCT805ASO8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805ASO8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock Buffers, Drivers - AD9513BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 800 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13050-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers