Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805SOI IDT49FCT3805SOI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 718608-IDT49FCT3805S OI Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT3805ASX; PI49FCT3805AS; PI49FCT3805ASEX; Introduction Date: May 30, 1996 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 718608-IDT49FCT3805S OI Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT3805ASX; PI49FCT3805AS; PI49FCT3805ASEX; Introduction Date: May 30, 1996 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805SOI
718608-IDT49FCT3805SOI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805SOI 718608-IDT49FCT3805SOI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 718608-IDT49FCT3805S OI Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Family Name: 49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT3805ASX; PI49FCT3805AS; PI49FCT3805ASEX; Introduction Date: May 30, 1996 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 718608-IDT49FCT3805SOI
Series: 49FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Part Status: Obsolete(EOL)
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI49FCT3805ASX; PI49FCT3805AS; PI49FCT3805ASEX;
Introduction Date: May 30, 1996
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 718608-IDT49FCT3805SOI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805SOI
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Application Specific - CY22800FXC-030A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 48 MHz
View Details
2 suppliers
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AM96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers