Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805SO IDT49FCT3805SO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130603-IDT49FCT3805S O Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130603-IDT49FCT3805S O Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805SO
130603-IDT49FCT3805SO
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805SO 130603-IDT49FCT3805SO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130603-IDT49FCT3805S O Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130603-IDT49FCT3805SO
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 130603-IDT49FCT3805SO
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805SO
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22391LTXC-07-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13025-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers