Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 107803-IDT49FCT3805Q
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 107803-IDT49FCT3805Q |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805Q |
| Device Type | Clock Driver |