Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYI8 IDT49FCT3805PYI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810075-IDT49FCT3805P YI8 Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Number of Circuits: 2 Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT49FCT3805
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810075-IDT49FCT3805P YI8 Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Number of Circuits: 2 Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT49FCT3805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYI8
810075-IDT49FCT3805PYI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYI8 810075-IDT49FCT3805PYI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810075-IDT49FCT3805P YI8 Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Number of Circuits: 2 Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT49FCT3805

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810075-IDT49FCT3805PYI8
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Number of Circuits: 2
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: IDT49FCT3805

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 810075-IDT49FCT3805PYI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYI8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-4BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Application Specific Clock/Timing - CY28410OXC-2 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers