Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYI IDT49FCT3805PYI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812930-IDT49FCT3805P YI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Number of Circuits: 2 Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT49FCT3805
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812930-IDT49FCT3805P YI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Number of Circuits: 2 Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT49FCT3805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYI
812930-IDT49FCT3805PYI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYI 812930-IDT49FCT3805PYI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812930-IDT49FCT3805P YI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Number of Circuits: 2 Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT49FCT3805

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812930-IDT49FCT3805PYI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Number of Circuits: 2
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 64
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: IDT49FCT3805

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 812930-IDT49FCT3805PYI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805PYI
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 2925DM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type DIP
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-1172-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details