Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BSOG8 IDT49FCT3805BSOG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723932-IDT49FCT3805B SOG8 Manufacturer Homepage: www.idt.com Reference case: SOP20 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723932-IDT49FCT3805B SOG8 Manufacturer Homepage: www.idt.com Reference case: SOP20 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BSOG8
723932-IDT49FCT3805BSOG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BSOG8 723932-IDT49FCT3805BSOG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723932-IDT49FCT3805B SOG8 Manufacturer Homepage: www.idt.com Reference case: SOP20 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 723932-IDT49FCT3805BSOG8
Manufacturer Homepage: www.idt.com
Reference case: SOP20
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 723932-IDT49FCT3805BSOG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BSOG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22150FZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4150HVBCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details