Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BSO8 IDT49FCT3805BSO8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776497-IDT49FCT3805B SO8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776497-IDT49FCT3805B SO8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BSO8 - 776497-IDT49FCT3805BSO8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BSO8
776497-IDT49FCT3805BSO8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BSO8 776497-IDT49FCT3805BSO8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776497-IDT49FCT3805B SO8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, LVTTL Output: CMOS, LVTTL Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776497-IDT49FCT3805BSO8
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776497-IDT49FCT3805BSO8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805BSO8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers