IC RTC CLK/CALENDAR I2C 8-TSSOP Product overview: IDT1338-31DVGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-IDT1338-31DVGI8 can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040575-IDT1338-31DVG
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year, NVSRAM, Square Wave Output
Mounting: SMD (SMT)
Memory Size: 56B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3 V to 3.7 V
Current - Timekeeping (Max): 5μA @ 3.63V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 690-IDT1338-31DVGI8 | 040575-IDT1338-31DVGI8 |
| Product Name | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - IDT1338-31DVGI8 |
| Package Type | Reel - TR | Surface Mount; 8-MSOP |