Integrated Device Technology Clock/Timing - Clock/Timing - Real Time Clocks - IDT1338-31DCGI8 IDT1338-31DCGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040574-IDT1338-31DCG I8 Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year, NVSRAM, Square Wave Output Mounting: SMD (SMT) Memory Size: 56B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.3 V to 3.7 V Current - Timekeeping (Max): 5μA @ 3.63V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040574-IDT1338-31DCG I8 Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year, NVSRAM, Square Wave Output Mounting: SMD (SMT) Memory Size: 56B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.3 V to 3.7 V Current - Timekeeping (Max): 5μA @ 3.63V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1338-31DCGI8 - 040574-IDT1338-31DCGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1338-31DCGI8
040574-IDT1338-31DCGI8
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1338-31DCGI8 040574-IDT1338-31DCGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040574-IDT1338-31DCG I8 Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year, NVSRAM, Square Wave Output Mounting: SMD (SMT) Memory Size: 56B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.3 V to 3.7 V Current - Timekeeping (Max): 5μA @ 3.63V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040574-IDT1338-31DCGI8
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year, NVSRAM, Square Wave Output
Mounting: SMD (SMT)
Memory Size: 56B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3 V to 3.7 V
Current - Timekeeping (Max): 5μA @ 3.63V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Clock and Timing IC - 690-IDT1338-31DCGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
690-IDT1338-31DCGI8
SOIC Clock and Timing IC 690-IDT1338-31DCGI8
IC RTC CLK/CALENDAR I2C 8-SOIC Product overview: IDT1338-31DCGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-IDT1338-31DCGI8 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 8-SOIC Product overview: IDT1338-31DCGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-IDT1338-31DCGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 040574-IDT1338-31DCGI8 690-IDT1338-31DCGI8
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - IDT1338-31DCGI8 SOIC Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data