Integrated Device Technology Clock/Timing - Clock/Timing - Real Time Clocks - IDT1337GDCGI8 IDT1337GDCGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205076-IDT1337GDCGI8 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.6μA @ 1.3V to 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205076-IDT1337GDCGI8 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.6μA @ 1.3V to 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1337GDCGI8
205076-IDT1337GDCGI8
Clock/Timing - Clock/Timing - Real Time Clocks - IDT1337GDCGI8 205076-IDT1337GDCGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205076-IDT1337GDCGI8 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.6μA @ 1.3V to 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205076-IDT1337GDCGI8
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.6μA @ 1.3V to 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Clock and Timing IC - 690-IDT1337GDCGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
690-IDT1337GDCGI8
SOIC Clock and Timing IC 690-IDT1337GDCGI8
IC RTC CLK/CALENDAR I2C 8-SOIC Product overview: IDT1337GDCGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-IDT1337GDCGI8 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 8-SOIC Product overview: IDT1337GDCGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-IDT1337GDCGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 205076-IDT1337GDCGI8 690-IDT1337GDCGI8
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - IDT1337GDCGI8 SOIC Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data