Integrated Device Technology Clock and Timing IC ICS9UMS9633BKLFT

Description
IC MOBILE PC CLK EMEBED 48VFQFPN Product overview: ICS9UMS9633BKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9UMS9633BKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOBILE PC CLK EMEBED 48VFQFPN Product overview: ICS9UMS9633BKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9UMS9633BKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-ICS9UMS9633BKLFT
Clock and Timing IC 763-ICS9UMS9633BKLFT
IC MOBILE PC CLK EMEBED 48VFQFPN Product overview: ICS9UMS9633BKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9UMS9633BKLFT can be used for catalog matching and distributor lookup.

IC MOBILE PC CLK EMEBED 48VFQFPN Product overview: ICS9UMS9633BKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9UMS9633BKLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9633BKLFT
068606-ICS9UMS9633BKLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9633BKLFT 068606-ICS9UMS9633BKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068606-ICS9UMS9633BK LFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (6x6) Supply Voltage - Operating: 1.425 V to 3.465 V Maximum Input Frequency: 166.67MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068606-ICS9UMS9633BKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Ultra Mobile PC (UMPC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VFQFPN (6x6)
Supply Voltage - Operating: 1.425 V to 3.465 V
Maximum Input Frequency: 166.67MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS9UMS9633BKLFT 068606-ICS9UMS9633BKLFT
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9633BKLFT
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 48-VFQFPN (6x6)
Frequency 167 MHz 167 MHz
Unlock Full Specs
to access all available technical data