Integrated Device Technology Clock and Timing IC ICS9UMS9001AKLFT

Description
IC PC MAIN CLOCK CK540 56-VFQFPN Product overview: ICS9UMS9001AKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9UMS9001AKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PC MAIN CLOCK CK540 56-VFQFPN Product overview: ICS9UMS9001AKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9UMS9001AKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-ICS9UMS9001AKLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-ICS9UMS9001AKLFT
Clock and Timing IC 763-ICS9UMS9001AKLFT
IC PC MAIN CLOCK CK540 56-VFQFPN Product overview: ICS9UMS9001AKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9UMS9001AKLFT can be used for catalog matching and distributor lookup.

IC PC MAIN CLOCK CK540 56-VFQFPN Product overview: ICS9UMS9001AKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9UMS9001AKLFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9001AKLFT - 068605-ICS9UMS9001AKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9001AKLFT
068605-ICS9UMS9001AKLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9001AKLFT 068605-ICS9UMS9001AKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068605-ICS9UMS9001AK LFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Supply Voltage - Operating: 1.71 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068605-ICS9UMS9001AKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Ultra Mobile PC (UMPC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-VFQFPN (8x8)
Supply Voltage - Operating: 1.71 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS9UMS9001AKLFT 068605-ICS9UMS9001AKLFT
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS9UMS9001AKLFT
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 56-VFQFPN (8x8)
Frequency 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data