Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068602-ICS9P960AFLFT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Main Purpose: Memory, DDR, DDR2, DDR3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 1.8V
Maximum Input Frequency: 1.07GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC CLK BUFF DUAL DDR 48SSOP Product overview: ICS9P960AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9P960AFLFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 068602-ICS9P960AFLFT | 763-ICS9P960AFLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ICS9P960AFLFT | Dual Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount; 48-SSOP | Reel - TR |