Integrated Device Technology 600MHZ Clock and Timing IC ICS9P935AFLFT

Description
IC CLK BUF DDR 600MHZ 1CIRC Product overview: ICS9P935AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 600MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9P935AFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUF DDR 600MHZ 1CIRC Product overview: ICS9P935AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 600MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9P935AFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MHZ Clock and Timing IC - 763-ICS9P935AFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Clock and Timing IC
763-ICS9P935AFLFT
600MHZ Clock and Timing IC 763-ICS9P935AFLFT
IC CLK BUF DDR 600MHZ 1CIRC Product overview: ICS9P935AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 600MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9P935AFLFT can be used for catalog matching and distributor lookup.

IC CLK BUF DDR 600MHZ 1CIRC Product overview: ICS9P935AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 600MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9P935AFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - ICS9P935AFLFT - 090491-ICS9P935AFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9P935AFLFT
090491-ICS9P935AFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9P935AFLFT 090491-ICS9P935AFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 090491-ICS9P935AFLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR, DDR2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 600MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 090491-ICS9P935AFLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR, DDR2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 600MHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS9P935AFLFT 090491-ICS9P935AFLFT
Product Name 600MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS9P935AFLFT
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 28-SSOP
Frequency 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data