Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9LPRS471CKLFT ICS9LPRS471CKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068594-ICS9LPRS471CK LFT Packaging: Reel - TR Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: AMD CPU, SATA CPU Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-VFQFPN (9x9) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068594-ICS9LPRS471CK LFT Packaging: Reel - TR Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: AMD CPU, SATA CPU Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-VFQFPN (9x9) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9LPRS471CKLFT - 068594-ICS9LPRS471CKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9LPRS471CKLFT
068594-ICS9LPRS471CKLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9LPRS471CKLFT 068594-ICS9LPRS471CKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068594-ICS9LPRS471CK LFT Packaging: Reel - TR Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: AMD CPU, SATA CPU Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-VFQFPN (9x9) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068594-ICS9LPRS471CKLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: No
Main Purpose: AMD CPU, SATA CPU
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-VFQFPN (9x9)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 763-ICS9LPRS471CKLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-ICS9LPRS471CKLFT
Clock and Timing IC 763-ICS9LPRS471CKLFT
IC SYST CLK PROGR K8TM 64-VFQFPN Product overview: ICS9LPRS471CKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9LPRS471CKLFT can be used for catalog matching and distributor lookup.

IC SYST CLK PROGR K8TM 64-VFQFPN Product overview: ICS9LPRS471CKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9LPRS471CKLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068594-ICS9LPRS471CKLFT 763-ICS9LPRS471CKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9LPRS471CKLFT Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data