Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 746140-ICS9LPRS419DF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 3.3 V
Input: Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU, PCI Express (PCIe)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 56-SSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 746140-ICS9LPRS419DFLF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ICS9LPRS419DFLF |
| Device Type | Clock Generator |