Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9LPR462AGLF ICS9LPR462AGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766575-ICS9LPR462AGL F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: AMD CPU Part Status: Obsolete(EOL) Family Name: 9LPR462 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): 9LPR462AGLFT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766575-ICS9LPR462AGL F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: AMD CPU Part Status: Obsolete(EOL) Family Name: 9LPR462 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): 9LPR462AGLFT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9LPR462AGLF - 766575-ICS9LPR462AGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9LPR462AGLF
766575-ICS9LPR462AGLF
Clock/Timing - Clock/Timing - Application Specific - ICS9LPR462AGLF 766575-ICS9LPR462AGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766575-ICS9LPR462AGL F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: AMD CPU Part Status: Obsolete(EOL) Family Name: 9LPR462 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): 9LPR462AGLFT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766575-ICS9LPR462AGLF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V
Output: Clock
PLL: No
Main Purpose: AMD CPU
Part Status: Obsolete(EOL)
Family Name: 9LPR462
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): 9LPR462AGLFT;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TSSOP Clock and Timing IC - 763-ICS9LPR462AGLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
763-ICS9LPR462AGLF
TSSOP Clock and Timing IC 763-ICS9LPR462AGLF
IC MAIN CLK SYNTHESIZER 64-TSSOP Product overview: ICS9LPR462AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9LPR462AGLF can be used for catalog matching and distributor lookup.

IC MAIN CLK SYNTHESIZER 64-TSSOP Product overview: ICS9LPR462AGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9LPR462AGLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 766575-ICS9LPR462AGLF 763-ICS9LPR462AGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9LPR462AGLF TSSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data