Integrated Device Technology TSSOP Clock and Timing IC ICS9LPR363DGLF

Description
IC PC MAIN CLOCK CK505 64-TSSOP Product overview: ICS9LPR363DGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9LPR363DGLF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC PC MAIN CLOCK CK505 64-TSSOP Product overview: ICS9LPR363DGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9LPR363DGLF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 763-ICS9LPR363DGLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
763-ICS9LPR363DGLF
TSSOP Clock and Timing IC 763-ICS9LPR363DGLF
IC PC MAIN CLOCK CK505 64-TSSOP Product overview: ICS9LPR363DGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9LPR363DGLF can be used for catalog matching and distributor lookup.

IC PC MAIN CLOCK CK505 64-TSSOP Product overview: ICS9LPR363DGLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9LPR363DGLF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - ICS9LPR363DGLF - 776464-ICS9LPR363DGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9LPR363DGLF
776464-ICS9LPR363DGLF
Clock/Timing - Clock/Timing - Application Specific - ICS9LPR363DGLF 776464-ICS9LPR363DGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776464-ICS9LPR363DGL F Series: TCH Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe), SATA CPU, Timing Control Hub Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776464-ICS9LPR363DGLF
Series: TCH
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.3V
Input: Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU, PCI Express (PCIe), SATA CPU, Timing Control Hub
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS9LPR363DGLF 776464-ICS9LPR363DGLF
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS9LPR363DGLF
Bus Interface Clock Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Clock and Timing IC - 763-CY28400ZXI-2 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305CSXI-1TDKR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details