IC PC MAIN CLOCK CK505 48VFQPN Product overview: ICS9LP505-2HGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9LP505-2HGLFT
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068588-ICS9LP505-2HG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-ICS9LP505-2HGLFT | 068588-ICS9LP505-2HGLFT |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - ICS9LP505-2HGLFT |
| Bus Interface | Clock | Clock |