Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068587-ICS9LP505-2HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC PC MAIN CLOCK CK505 56-SSOP Product overview: ICS9LP505-2HFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9LP505-2HFLFT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 068587-ICS9LP505-2HFLFT | 763-ICS9LP505-2HFLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ICS9LP505-2HFLFT | SSOP Clock and Timing IC |
| Device Type | Clock Generator |