Integrated Device Technology Clock and Timing IC ICS9FGP204BKLFT

Description
IC CLOCK GENERATOR 32MLF Product overview: ICS9FGP204BKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FGP204BKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 32MLF Product overview: ICS9FGP204BKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FGP204BKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-ICS9FGP204BKLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-ICS9FGP204BKLFT
Clock and Timing IC 763-ICS9FGP204BKLFT
IC CLOCK GENERATOR 32MLF Product overview: ICS9FGP204BKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FGP204BKLFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 32MLF Product overview: ICS9FGP204BKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FGP204BKLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - ICS9FGP204BKLFT - 53667-ICS9FGP204BKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9FGP204BKLFT
53667-ICS9FGP204BKLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9FGP204BKLFT 53667-ICS9FGP204BKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 53667-ICS9FGP204BKLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-VFQFPN Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 53667-ICS9FGP204BKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-VFQFPN
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS9FGP204BKLFT 53667-ICS9FGP204BKLFT
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS9FGP204BKLFT
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 40-VFQFPN
Frequency 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data