Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901EKLF ICS9FG1901EKLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126029-ICS9FG1901EKL F Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL Main Purpose: Memory, DIMM, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126029-ICS9FG1901EKL F Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL Main Purpose: Memory, DIMM, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901EKLF - 126029-ICS9FG1901EKLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901EKLF
126029-ICS9FG1901EKLF
Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901EKLF 126029-ICS9FG1901EKLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126029-ICS9FG1901EKL F Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL Main Purpose: Memory, DIMM, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 126029-ICS9FG1901EKLF
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Main Purpose: Memory, DIMM, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 72-VFQFPN (10x10)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC 763-ICS9FG1901EKLF
IC FREQUENCY GENERATOR 72-VFQFPN Product overview: ICS9FG1901EKLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1901EKLF can be used for catalog matching and distributor lookup.

IC FREQUENCY GENERATOR 72-VFQFPN Product overview: ICS9FG1901EKLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1901EKLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 126029-ICS9FG1901EKLF 763-ICS9FG1901EKLF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901EKLF Clock and Timing IC
Device Type Clock Generator
Bus Interface HCSL HCSL
Package Type Surface Mount; 72-VFQFPN (10x10) Tray
Unlock Full Specs
to access all available technical data