Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901CKLFT ICS9FG1901CKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205061-ICS9FG1901CKL FT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL Main Purpose: Memory, DIMM, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205061-ICS9FG1901CKL FT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL Main Purpose: Memory, DIMM, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901CKLFT - 205061-ICS9FG1901CKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901CKLFT
205061-ICS9FG1901CKLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901CKLFT 205061-ICS9FG1901CKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205061-ICS9FG1901CKL FT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL Main Purpose: Memory, DIMM, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205061-ICS9FG1901CKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Main Purpose: Memory, DIMM, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 72-VFQFPN (10x10)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 763-ICS9FG1901CKLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-ICS9FG1901CKLFT
Clock and Timing IC 763-ICS9FG1901CKLFT
IC FREQUENCY GENERATOR 72-VFQFPN Product overview: ICS9FG1901CKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1901CKLFT can be used for catalog matching and distributor lookup.

IC FREQUENCY GENERATOR 72-VFQFPN Product overview: ICS9FG1901CKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1901CKLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 205061-ICS9FG1901CKLFT 763-ICS9FG1901CKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901CKLFT Clock and Timing IC
Device Type Clock Generator
Bus Interface HCSL HCSL
Package Type Surface Mount; 72-VFQFPN (10x10) Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-545FAA100M000BCG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers