Integrated Device Technology Clock and Timing IC ICS9FG1901CKLF

Description
IC FREQUENCY GENERATOR 72-VFQFPN Product overview: ICS9FG1901CKLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1901CKLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQUENCY GENERATOR 72-VFQFPN Product overview: ICS9FG1901CKLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1901CKLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-ICS9FG1901CKLF
Clock and Timing IC 763-ICS9FG1901CKLF
IC FREQUENCY GENERATOR 72-VFQFPN Product overview: ICS9FG1901CKLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1901CKLF can be used for catalog matching and distributor lookup.

IC FREQUENCY GENERATOR 72-VFQFPN Product overview: ICS9FG1901CKLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1901CKLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901CKLF
776462-ICS9FG1901CKLF
Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901CKLF 776462-ICS9FG1901CKLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776462-ICS9FG1901CKL F Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 72-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL Output: HCSL PLL: Yes Main Purpose: Memory, DIMM, PCI Express (PCIe) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 72-VFQFPN (10x10) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776462-ICS9FG1901CKLF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 72-VFQFN Exposed Pad
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL
Output: HCSL
PLL: Yes
Main Purpose: Memory, DIMM, PCI Express (PCIe)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 72-VFQFPN (10x10)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS9FG1901CKLF 776462-ICS9FG1901CKLF
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS9FG1901CKLF
Bus Interface HCSL HCSL
Package Type Tray Surface Mount
Frequency 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data