IC CLK FREQ GEN PCIE 400MHZ Product overview: ICS9FG1900AK-1LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1900AK-1LF
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776461-ICS9FG1900AK-
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 72-VFQFN Exposed Pad
Frequency - Max: 400MHz
Mounting: SMD
Operating Supply Voltage: 3.3V
Output: Clock
PLL: No
Main Purpose: Memory, DIMM, PCI Express (PCIe)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 72-VFQFPN (10x10)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-ICS9FG1900AK-1LFT | 776461-ICS9FG1900AK-1LFT |
| Product Name | 400MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - ICS9FG1900AK-1LFT |
| Bus Interface | Clock | Clock |
| Package Type | Reel package | Surface Mount |
| Frequency | 400 MHz | 400 MHz |