Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9FG1900AK-1LF ICS9FG1900AK-1LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125928-ICS9FG1900AK- 1LF Packaging: Tray Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Memory, DIMM, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125928-ICS9FG1900AK- 1LF Packaging: Tray Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Memory, DIMM, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9FG1900AK-1LF
125928-ICS9FG1900AK-1LF
Clock/Timing - Clock/Timing - Application Specific - ICS9FG1900AK-1LF 125928-ICS9FG1900AK-1LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 125928-ICS9FG1900AK- 1LF Packaging: Tray Mounting: SMD (SMT) Output: Clock PLL: No Main Purpose: Memory, DIMM, PCI Express (PCIe) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 125928-ICS9FG1900AK-1LF
Packaging: Tray
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: Memory, DIMM, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 72-VFQFPN (10x10)
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400MHZ Clock and Timing IC - 763-ICS9FG1900AK-1LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Clock and Timing IC
763-ICS9FG1900AK-1LF
400MHZ Clock and Timing IC 763-ICS9FG1900AK-1LF
IC CLK FREQ GEN PCIE 400MHZ Product overview: ICS9FG1900AK-1LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1900AK-1LF can be used for catalog matching and distributor lookup.

IC CLK FREQ GEN PCIE 400MHZ Product overview: ICS9FG1900AK-1LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1900AK-1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 125928-ICS9FG1900AK-1LF 763-ICS9FG1900AK-1LF
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9FG1900AK-1LF 400MHZ Clock and Timing IC
Device Type Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 72-VFQFPN (10x10) Tray
Unlock Full Specs
to access all available technical data