Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205060-ICS9FG1201HGL
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Main Purpose: Memory, DIMM, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC FREQUENCY GENERATOR 56-TSSOP Product overview: ICS9FG1201HGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS9FG1201HGLFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 205060-ICS9FG1201HGLFT | 763-ICS9FG1201HGLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ICS9FG1201HGLFT | TSSOP Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | HCSL | HCSL |
| Package Type | Surface Mount; 56-TSSOP | Reel - TR |