Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 746136-ICS9FG108DGLF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Part Status: Obsolete(EOL)
Family Name: 9FG108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 9FG108DFLF; 9FG108DGLF; 9FG108EGLF;
Introduction Date: April 02, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 746136-ICS9FG108DGLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - ICS9FG108DGLFT |
| Device Type | Clock Generator |
| Bus Interface | HCSL |
| Package Type | Surface Mount |